Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
7,950
in stock
|
Buy Now | |
element14
from US$0.47
|
3,416
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6 A, 30 V |
RDS(ON) = 28 mΩ @ VGS = 10 V |
RDS(ON) = 35 mΩ @ VGS = 4.5 V |
Fast switching speed |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6912A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=35 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=28 |
Qg Typ @ VGS = 4.5 V (nC) | 2.7 |
Qg Typ @ VGS = 10 V (nC) | 5.8 |
Ciss Typ (pF) | 575 |
Package Type | SOIC-8 |
MOSFET Dual N-Ch 30V 6A Logic SOIC8 | RS |
MOSFET, DUAL, N, SO-8 | element14 |
Dual N Channel Mosfet, 30V, Soic, Full Reel | Newark Electronics |
Dual N-Channel 30 V 28 mOhm Logic Level PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 6A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS6912A?
Additional datasheets, footprints and schematics for FDS6912A are listed on our Part Details page. You can also find images and similar parts to FDS6912A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6912A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6912A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6912A fall under?
The FDS6912A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6912A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6912A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6912A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6912A have stock available?
Authorised distributors including RS, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDS6912A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6912A often in real-time on the comparison pages.
What if I can't find stock of FDS6912A?
You can fill out our help required form which you can use to request a quote for FDS6912A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.