Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6.9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.9V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id N Channel 2 | 6.9A |
Cont Current Id N Channel 3 | 8.2A |
Continuous Drain Current Id N Channel | 8.2A |
Current Id Max | 8.2A |
Drain Source Voltage Vds N Channel | 30V |
Module Configuration | Dual |
No. of Transistors | 1 |
On Resistance Rds(on) N Channel | 0.017ohm |
On State Resistance Channel 1 | 27mohm |
On State Resistance N Channel 2 | 22mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm N Channel 2 | 20A |
Pulse Current Idm N Channel 3 | 30A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
MOSFET, DUAL, N, SMD, SO-8 | Farnell |
Mosfet, Dual, N, Smd, So-8 |Onsemi FDS6900AS | Newark Electronics |
Where can I find additional details, specifications and documents for a FDS6900AS?
Additional datasheets, footprints and schematics for FDS6900AS are listed on our Part Details page. You can also find images and similar parts to FDS6900AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6900AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6900AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6900AS fall under?
The FDS6900AS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS6900AS when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6900AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6900AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS6900AS have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FDS6900AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6900AS often in real-time on the comparison pages.
What if I can't find stock of FDS6900AS?
You can fill out our help required form which you can use to request a quote for FDS6900AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.