Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel + Schottky |
---|---|
Continuous Drain Current Id | 14.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0045ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET N-CH 30V 14.5A 8-Pin SOIC N T/R | Avnet America |
Mosfet Transistor, N Channel + Schottky, 14.5 A, 30 V, 0.0045 Ohm, 10 V, 1.5 V |Onsemi FDS6676AS | Newark Electronics |
Where can I find additional details, specifications and documents for a FDS6676AS?
Additional datasheets, footprints and schematics for FDS6676AS are listed on our Part Details page. You can also find images and similar parts to FDS6676AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6676AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6676AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6676AS fall under?
The FDS6676AS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS6676AS when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6676AS you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6676AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS6676AS have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for FDS6676AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6676AS often in real-time on the comparison pages.
What if I can't find stock of FDS6676AS?
You can fill out our help required form which you can use to request a quote for FDS6676AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.