Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 380mΩ ( Max.)@ VGS = 10V, ID = 8.3A |
Low gate charge ( Typ. 32nC) |
Low Crss ( Typ. 20pF) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
Lighting |
End Products |
---|
LCD / LED / PDP TV |
Uninterruptible Power Supplies |
Description | FDPF16N50T |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 16 |
PD Max (W) | 38.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 380 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 32 |
Ciss Typ (pF) | 1495 |
Package Type | TO-220-3 FullPak |
MOSFET, N, TO-220F | element14 |
N-Channel UnifetTm Mosfet 500V, 16A, 380 M/Tube Rohs Compliant: Yes |Onsemi FDPF16N50T | Newark Electronics |
Where can I find additional details, specifications and documents for a FDPF16N50T?
Additional datasheets, footprints and schematics for FDPF16N50T are listed on our Part Details page. You can also find images and similar parts to FDPF16N50T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPF16N50T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF16N50T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPF16N50T fall under?
The FDPF16N50T is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPF16N50T when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF16N50T you can contact the distributor directly for product support, shipping queries etc.
Is the FDPF16N50T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPF16N50T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDPF16N50T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPF16N50T often in real-time on the comparison pages.
What if I can't find stock of FDPF16N50T?
You can fill out our help required form which you can use to request a quote for FDPF16N50T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.