Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.59
Q1 N-Channel Max. RDS(on) = 7.3 mΩ at VGS = 4.5 V, ID = 12 A |
Q2 N-Channel Max. RDS(on) = 2.1 mΩ at VGS = 4.5 V, ID = 12 A |
Low inductance packaging shortens rise/fall times, resulting in lower switching losses |
MOSFET integration enables optimum layout for lower circuit inductance and reduced switch node ringing |
RoHS Compliant |
Applications |
---|
Server |
Communications |
End Products |
---|
Computing |
General Purpose Point of Load |
Description | FDPC8011S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | Q1: 20.0, Q2: 60.0 |
PD Max (W) | 2 Q1: 1.6, Q2: 2.0 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 7.3, Q2:2.1 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 6.0, Q2:1.8 |
Qg Typ @ VGS = 4.5 V (nC) | 21 |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 4335 |
Package Type | PQFN-8 |
Pt8 N 25/12 & Pt8 N 25/12/Reel Rohs Compliant: Yes |Onsemi FDPC8011S | Newark Electronics |
Dual N-Channel 25 V 6 mO Surface Mount Asymmetric Mosfet - PowerClip33 | Future Electronics |
MOSFET Array, Dual N Channel, 25 V, 60 A, 6 Milliohms, PQFN, 8 Pins | Avnet America |
MOSFET, N-CH, DUAL, 25V/12V, 8PQFN | Farnell |
Where can I find additional details, specifications and documents for a FDPC8011S?
Additional datasheets, footprints and schematics for FDPC8011S are listed on our Part Details page. You can also find images and similar parts to FDPC8011S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDPC8011S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPC8011S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDPC8011S fall under?
The FDPC8011S is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDPC8011S when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDPC8011S you can contact the distributor directly for product support, shipping queries etc.
Is the FDPC8011S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDPC8011S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDPC8011S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDPC8011S often in real-time on the comparison pages.
What if I can't find stock of FDPC8011S?
You can fill out our help required form which you can use to request a quote for FDPC8011S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.