Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
574
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
574
in stock
|
Buy Now | |
element14
from US$1.20
|
574
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 41mΩ ( Typ.)@ VGS = 10V, ID = 26A |
Low gate charge ( Typ. 49nC) |
Low Crss ( Typ. 66pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDP52N20 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 52 |
PD Max (W) | 357 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 49 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 49 |
Ciss Typ (pF) | 2230 |
Package Type | TO-220-3 |
Mosfet Transistor, N Channel, 52 A, 200 V, 41 Mohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FDP52N20 | Newark Electronics |
MOSFET, N-CH, 200V, 52A, TO-220AB-3 | element14 |
FDP52N20 Series 200 V 52 A 0.049 Ohm Through Hole N-Channel MOSFET - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 200V 52A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FDP52N20?
Additional datasheets, footprints and schematics for FDP52N20 are listed on our Part Details page. You can also find images and similar parts to FDP52N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP52N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP52N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP52N20 fall under?
The FDP52N20 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP52N20 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP52N20 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP52N20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP52N20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FDP52N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP52N20 often in real-time on the comparison pages.
What if I can't find stock of FDP52N20?
You can fill out our help required form which you can use to request a quote for FDP52N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.