Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.08
RDS(on) = 12mΩ ( Typ.) @ VGS = 10V, ID = 49A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for extremely low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
Battery Protection Circuit |
Uninterruptible Power Supplies |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Synchronous Rectification for ATX / Server / Telecom PSU |
Motor Drives |
Micro Solar Inverters |
Description | FDP150N10 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 57 |
PD Max (W) | 110 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 15 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 53 |
Ciss Typ (pF) | 3580 |
Package Type | TO-220-3 |
N-Ch 100V 57A 110W 0,015R TO220 | Schukat Electronic |
Fet 100V 15.0 Mohm To220/Tube |Onsemi FDP150N10 | Newark Electronics |
100V MOSFET | Future Electronics |
Trans MOSFET N-CH 100V 57A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N CH, 100V, 57A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a FDP150N10?
Additional datasheets, footprints and schematics for FDP150N10 are listed on our Part Details page. You can also find images and similar parts to FDP150N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDP150N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDP150N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDP150N10 fall under?
The FDP150N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDP150N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDP150N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FDP150N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDP150N10 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FDP150N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDP150N10 often in real-time on the comparison pages.
What if I can't find stock of FDP150N10?
You can fill out our help required form which you can use to request a quote for FDP150N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.