Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
332
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
332
in stock
|
Buy Now | |
element14
from US$3.04
|
332
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
Avnet Asia
from US$2.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 1.35 mΩ at VGS = 10 V, ID = 36 A |
Max rDS(on) = 1.82 mΩ at VGS = 8 V, ID = 31 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
Low profile 8x8mm MLP package |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
Oring FET / Load Switch |
DC-DC Conversion |
End Products |
---|
Synchronous Rectification |
Description | FDMT80080DC |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 254 |
PD Max (W) | 156 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.35 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 159 |
Ciss Typ (pF) | 14800 |
Package Type | PQFN-8 |
MOSFET N-CH 80V | Future Electronics |
Mosfet, N Ch, 80V, 254A, Dual Cool 88 | Newark Electronics |
MOSFET, N CH, 80V, 254A, DUAL COOL 88 | element14 |
Trans MOSFET N-CH 80V 254A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMT80080DC?
Additional datasheets, footprints and schematics for FDMT80080DC are listed on our Part Details page. You can also find images and similar parts to FDMT80080DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMT80080DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMT80080DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMT80080DC fall under?
The FDMT80080DC is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMT80080DC when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMT80080DC you can contact the distributor directly for product support, shipping queries etc.
Is the FDMT80080DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMT80080DC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDMT80080DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMT80080DC often in real-time on the comparison pages.
What if I can't find stock of FDMT80080DC?
You can fill out our help required form which you can use to request a quote for FDMT80080DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.