Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0056ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 50W |
Transistor Case Style | Power 56 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 40V, 30A, POWER56-8 | element14 |
MOSFET NCH 40V 30A POWER56 | Avnet America |
Where can I find additional details, specifications and documents for a FDMS9411L-F085?
Additional datasheets, footprints and schematics for FDMS9411L-F085 are listed on our Part Details page. You can also find images and similar parts to FDMS9411L-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS9411L-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS9411L-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS9411L-F085 fall under?
The FDMS9411L-F085 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMS9411L-F085 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS9411L-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS9411L-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMS9411L-F085 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for FDMS9411L-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS9411L-F085 often in real-time on the comparison pages.
What if I can't find stock of FDMS9411L-F085?
You can fill out our help required form which you can use to request a quote for FDMS9411L-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.