Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Future Electronics
from US$0.99
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
2,930
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 51 mΩ at VGS = 10 V, ID = 4.6 A |
Max rDS(on) = 70 mΩ at VGS = 6 V, ID = 3.9 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS86252 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 16 |
PD Max (W) | 69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 51 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.1 |
Ciss Typ (pF) | 678 |
Package Type | PQFN-8 |
FDMS86252 Series 150 V 51 mOhm N-Channel Shielded Gate PowerTrench Mosfet | Future Electronics |
Trans MOSFET N-CH 150V 4.6A 8-Pin QFN EP T/R | Avnet Silica |
Mosfet, N Channel, 150V, 0.0439Ohm, 16A, Power 56-8 | Newark Electronics |
MOSFET, N CH, 150V, 16A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS86252?
Additional datasheets, footprints and schematics for FDMS86252 are listed on our Part Details page. You can also find images and similar parts to FDMS86252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86252 fall under?
The FDMS86252 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86252 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86252 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86252 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86252 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for FDMS86252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86252 often in real-time on the comparison pages.
What if I can't find stock of FDMS86252?
You can fill out our help required form which you can use to request a quote for FDMS86252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.