Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Shielded Gate MOSFET Technology |
Max rDS(on) = 8 mΩ at VGS = 10 V, ID = 13 A |
Max rDS(on) = 13.5 mΩ at VGS = 6 V, ID = 9.5 A |
Advanced Package and Silicon combination for low rDS(on) and high efficiency |
MSL1 robust package design |
100% UIL tested |
100% Rg tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Description | FDMS86101A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 60 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 3095 |
Package Type | PQFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Fet 100V 8.0 Mohm Pqfn56/Reel Rohs Compliant: Yes |Onsemi FDMS86101A | Newark Electronics |
Trans MOSFET N-CH 100V 13A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86101A?
Additional datasheets, footprints and schematics for FDMS86101A are listed on our Part Details page. You can also find images and similar parts to FDMS86101A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86101A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86101A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86101A fall under?
The FDMS86101A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86101A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86101A you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86101A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86101A have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for FDMS86101A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86101A often in real-time on the comparison pages.
What if I can't find stock of FDMS86101A?
You can fill out our help required form which you can use to request a quote for FDMS86101A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.