Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
Future Electronics
from US$0.86
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 6.8 mΩ at VGS = -10 V, ID = -15.2 A |
Max rDS(on) = 12.5 mΩ at VGS = -4.5 V, ID = -11.2 A |
Advanced Package and Silicon combination for low rDS(on) |
HBM ESD protection level of 8 kV typical (Note 3) |
MSL1 robust package design |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMS6673BZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -82 |
PD Max (W) | 73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6.8 |
Qg Typ @ VGS = 4.5 V (nC) | 43 |
Qg Typ @ VGS = 10 V (nC) | 52 |
Ciss Typ (pF) | 4444 |
Package Type | PQFN-8 |
FDMS6673BZ Series -30 V -82 A 6.8 mOhm P-Channel PowerTrench Mosfet - Power56 | Future Electronics |
Fet 30V 6.8 Mohm Pqfn56/Reel |Onsemi FDMS6673BZ | Newark Electronics |
Power MOSFET, P Channel, 30 V, 82 A, 6.8 Milliohms, Power 56, 8 Pins, Surface Mount | Avnet America |
MOSFET, P CH, 30V, 28A, POWER56 | Farnell |
Where can I find additional details, specifications and documents for a FDMS6673BZ?
Additional datasheets, footprints and schematics for FDMS6673BZ are listed on our Part Details page. You can also find images and similar parts to FDMS6673BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS6673BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS6673BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS6673BZ fall under?
The FDMS6673BZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS6673BZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS6673BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS6673BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS6673BZ have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDMS6673BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS6673BZ often in real-time on the comparison pages.
What if I can't find stock of FDMS6673BZ?
You can fill out our help required form which you can use to request a quote for FDMS6673BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.