Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
215
in stock
|
Buy Now | |
element14
from US$0.59
|
215
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 20 mΩ at VGS = -10 V, ID = -9.0 A |
Max rDS(on) = 37 mΩ at VGS = -4.5 V, ID = -6.5 A |
Extended VGSS range (-25 V) for battery applications |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability |
HBM ESD protection level >7 kV typical (Note 4) |
100% UIL tested |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
Notebook PC |
Description | FDMS4435BZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -25 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -18 |
PD Max (W) | 39 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 37 |
RDS(on) Max @ VGS = 10 V (mΩ) | 20 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 1540 |
Package Type | PQFN-8 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P Channel, 30V, 18A, Power56 | Newark Electronics |
MOSFET, P CH, 30V, 18A, POWER56 | element14 |
Trans MOSFET N-CH 30V 9A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS4435BZ?
Additional datasheets, footprints and schematics for FDMS4435BZ are listed on our Part Details page. You can also find images and similar parts to FDMS4435BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS4435BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS4435BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS4435BZ fall under?
The FDMS4435BZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS4435BZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS4435BZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS4435BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS4435BZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDMS4435BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS4435BZ often in real-time on the comparison pages.
What if I can't find stock of FDMS4435BZ?
You can fill out our help required form which you can use to request a quote for FDMS4435BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.