Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Over 93% Peak-Efficiency |
High-Current Handling: 55A |
High-Performance PQFN Copper-Clip Package |
3-State 3.3V PWM Input Driver |
Skip-Mode SMOD# (Low-Side Gate Turn Off) Input |
Thermal Warning Flag for Over-Temperature Condition |
Driver Output Disable Function (DISB# Pin) |
Internal Pull-Up and Pull-Down for SMOD# and DISB# Inputs, Respectively |
Fairchild PowerTrenchĀ® Technology MOSFETs for Clean Voltage Waveforms and Reduced Ringing |
Fairchild SyncFETā¢ (Integrated Schottky Diode) Technology in Low-Side MOSFET |
Integrated Bootstrap Schottky Diode |
Adaptive Gate Drive Timing for Shoot-Through Protection |
Under-Voltage Lockout (UVLO) |
Optimized for Switching Frequencies up to 1MHz |
Low-Profile SMD Package |
Based on the IntelĀ® 4.0 DrMOS Standard |
Fairchild Green Packaging and RoHS Compliance |
Applications |
---|
Core Power for Servers, Desktop Computers, Notebooks, Game Consoles, Networking, Storage, Telecom |
Multi-phase dc-dc Converters |
End Products |
---|
High-Current dc-dc Converters |
Description | FDMF6820A |
---|---|
Compliance | Pb-free Halide free |
VCIN (V) Typ | 5 |
VIN (V) Typ | 12 |
PWM Level | 3.3 V Tri-State |
IO (A) Max | 60 |
fmax (MHz) Max | 1 |
Package Type | PQFN-40 |
DRMOS, MODULE, 60A, 40PQFN | element14 |
Drmos, Module, 60A, 40Pqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a FDMF6820A?
Additional datasheets, footprints and schematics for FDMF6820A are listed on our Part Details page. You can also find images and similar parts to FDMF6820A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMF6820A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMF6820A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMF6820A fall under?
The FDMF6820A is listed under Power Management > Integrated Driver & MOSFET.
Can I view similar or alternative parts?
You can view similar parts to FDMF6820A when available in the Integrated Driver & MOSFET range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMF6820A you can contact the distributor directly for product support, shipping queries etc.
Is the FDMF6820A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMF6820A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDMF6820A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMF6820A often in real-time on the comparison pages.
What if I can't find stock of FDMF6820A?
You can fill out our help required form which you can use to request a quote for FDMF6820A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.