Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 93A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0025ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 48W |
Transistor Case Style | PQFN |
No. of Pins | 10Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, DUAL N-CH, 60V, 93A, PQFN-8 | element14 |
MOSFET Array Dual N-CH 60V 93A 10-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMD8560L?
Additional datasheets, footprints and schematics for FDMD8560L are listed on our Part Details page. You can also find images and similar parts to FDMD8560L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMD8560L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMD8560L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMD8560L fall under?
The FDMD8560L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDMD8560L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMD8560L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMD8560L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDMD8560L have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for FDMD8560L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMD8560L often in real-time on the comparison pages.
What if I can't find stock of FDMD8560L?
You can fill out our help required form which you can use to request a quote for FDMD8560L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.