Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Max rDS(on) = 7.2 mΩ at VGS = 10 V, ID = 14.8 A |
Max rDS(on) = 9.5 mΩ at VGS = 4.5 V, ID = 12.4 A |
High performance technology for extremely low rDS(on) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC7680 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 14.8 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 9.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.2 |
Qg Typ @ VGS = 4.5 V (nC) | 8 |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 2145 |
Package Type | WDFN-8 |
Pt7 Nch 30/20V Mlp 3.3X3./Reel |Onsemi FDMC7680 | Newark Electronics |
PT7, NCH, 30/20V IN MLP 3.3X3.3 | Future Electronics |
Trans MOSFET N-CH 30V 14.8A 8-Pin Power 33 T/R | Avnet America |
MOSFET, N CH, 30V, 18A, MLP 3.3X3.3 | Farnell |
Where can I find additional details, specifications and documents for a FDMC7680?
Additional datasheets, footprints and schematics for FDMC7680 are listed on our Part Details page. You can also find images and similar parts to FDMC7680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC7680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC7680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC7680 fall under?
The FDMC7680 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC7680 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC7680 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC7680 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC7680 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDMC7680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC7680 often in real-time on the comparison pages.
What if I can't find stock of FDMC7680?
You can fill out our help required form which you can use to request a quote for FDMC7680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.