FDMC7572S Semiconductors - Discretes by ON Semiconductor

MOSFET N CHANNEL 25V 0.0025OHM 40A POWER 33-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
2,608
in stock
Buy Now
Logo for element14
element14
from US$1.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 40A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 0.0025ohm
Rds(on) Test Voltage Vgs 10V
Power Dissipation Pd 52W

Alternative Descriptions

MOSFET, N CHANNEL, 25V, 0.0025OHM, 40A, POWER 33-8 | element14
Mosfet, N Channel, 25V, 0.0025Ohm, 40A, Power 33-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDMC7572S?

Additional datasheets, footprints and schematics for FDMC7572S are listed on our Part Details page. You can also find images and similar parts to FDMC7572S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDMC7572S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC7572S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDMC7572S fall under?

The FDMC7572S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to FDMC7572S when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC7572S you can contact the distributor directly for product support, shipping queries etc.

Is the FDMC7572S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDMC7572S have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FDMC7572S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDMC7572S often in real-time on the comparison pages.

What if I can't find stock of FDMC7572S?

You can fill out our help required form which you can use to request a quote for FDMC7572S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay