Status: | Active |
---|---|
Series: | FDMC510P |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
1,001
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,001
in stock
|
Buy Now | |
element14
from US$1.28
|
1,001
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Avnet Asia
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low RDS(on) |
Terminal Lead-Free and Halide Free |
Benefits |
---|
Improve system efficiency |
RoHS compliant |
Applications |
---|
Battery Management |
Cell Phones, Media Tablets, Notebook PCs, Other Portable End Products |
End Products |
---|
Load Switch |
Description | FDMC510P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -18 |
PD Max (W) | 41 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 9.8 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 53 |
Qg Typ @ VGS = 10 V (nC) | 83 |
Ciss Typ (pF) | 5910 |
Package Type | WDFN-8 |
Mosfet, P-Ch, -20V, -18A, 150Deg C, 41W | Newark Electronics |
MOSFET,P CH,20V,18A,MLP3.3X3.3 | element14 |
Single P-Channel 20 V 17 mOhm 116 nC 41 W PowerTrench SMT Mosfet - MLP-3.3x3.3 | Future Electronics |
Trans MOSFET P-CH 20V 12A 8-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMC510P?
Additional datasheets, footprints and schematics for FDMC510P are listed on our Part Details page. You can also find images and similar parts to FDMC510P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC510P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC510P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC510P fall under?
The FDMC510P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC510P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC510P you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC510P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC510P have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDMC510P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC510P often in real-time on the comparison pages.
What if I can't find stock of FDMC510P?
You can fill out our help required form which you can use to request a quote for FDMC510P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.