Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,530
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
233
in stock
|
Buy Now | |
element14
from US$0.55
|
233
in stock
|
Buy Now | |
Farnell
from US$0.53
|
233
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 110 mΩ at VGS = 10 V, ID = 3.3 A |
Max rDS(on) = 122 mΩ at VGS = 6 V, ID = 3.0 A |
Low Profile - 1 mm max in Power 33 |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMC3612 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 12 |
PD Max (W) | 35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 110 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.9 |
Ciss Typ (pF) | 662 |
Package Type | WDFN-8 |
Trans MOSFET N-CH 100V 3.3A 8-Pin MLP T/R | Avnet America |
N-Channel 100 V 12 A 110 mOhm Surface Mount PowerTrench« MOSFET-MLP 3.3 x 3.3 | Future Electronics |
MOSFET N-Channel 100V 3.3A MLP8 | RS |
Mosfet, N Ch, 100V, 16A, Mlp 3.3X3.3 | Newark Electronics |
MOSFET, N CH, 100V, 16A, MLP 3.3X3.3 | element14 |
Where can I find additional details, specifications and documents for a FDMC3612?
Additional datasheets, footprints and schematics for FDMC3612 are listed on our Part Details page. You can also find images and similar parts to FDMC3612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMC3612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMC3612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMC3612 fall under?
The FDMC3612 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMC3612 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMC3612 you can contact the distributor directly for product support, shipping queries etc.
Is the FDMC3612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMC3612 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for FDMC3612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMC3612 often in real-time on the comparison pages.
What if I can't find stock of FDMC3612?
You can fill out our help required form which you can use to request a quote for FDMC3612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.