Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,950
in stock
|
Buy Now | |
element14
from US$0.58
|
1,950
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,950
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1: N-Channel 3.7 A, 20V RDS(ON) = 68 mΩ @ VGS = 4.5V RDS(ON) = 86 mΩ @ VGS = 2.5V |
Q2: P-Channel –3.1 A, –20V RDS(ON) = 95 mΩ @ VGS = –4.5V RDS(ON) = 141 mΩ @ VGS = –2.5V |
Low profile – 0.8 mm maximum – in the new package MicroFET 2x2 mm |
HBM ESD protection level > 2 kV (Note 3) |
RoHS Compliant |
Free from halogenated compounds and antimony oxides |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA1032CZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N:3.7, P: -3.1 |
PD Max (W) | 1.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 86, P: 141 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 68, P: 95 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.4 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 540 |
Package Type | WDFN-6 |
Mosfet, N & P Ch, 20V, 3.7A, Microfet-6 | Newark Electronics |
MOSFET, N & P CH, 20V, 3.7A, MICROFET-6 | element14 |
MOSFET N/P-Ch 20V 3.7A/3.1A MicroFET6 | RS |
MLP6, 20V, 3.7A, COMPLEMENTARY POWER TRENCH MOSFET | Future Electronics |
Trans MOSFET N/P-CH 20V 3.7A/3.1A 6-Pin MicroFET T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMA1032CZ?
Additional datasheets, footprints and schematics for FDMA1032CZ are listed on our Part Details page. You can also find images and similar parts to FDMA1032CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA1032CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA1032CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA1032CZ fall under?
The FDMA1032CZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA1032CZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA1032CZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA1032CZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA1032CZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDMA1032CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA1032CZ often in real-time on the comparison pages.
What if I can't find stock of FDMA1032CZ?
You can fill out our help required form which you can use to request a quote for FDMA1032CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.