Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0253
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0310
|
2,485
in stock
|
Buy Now | |
Chip One Stop
from US$0.0419
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,485
in stock
|
Buy Now | |
element14
from US$0.0316
|
2,475
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0253
|
-
|
Buy Now | |
Avnet America
from US$0.0269
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL3595 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1 |
IR Max (µA) | 0.001 |
IF Max (A) | 0.5 |
trr Max (ns) | 3000 |
CD Max (pF) | 8 |
Package Type | MiniMELF / SOD-80 |
Diode, Small Signal, 0.2A, Sot416 | Newark Electronics |
DIODE, SMALL SIGNAL, 0.2A, SOT416 | Farnell |
Diode Small Signal Switching 150V 0.5A 2-Pin LL-34 T/R | Avnet Silica |
150V LOW LKAGE DIODE LL34 | Future Electronics |
Where can I find additional details, specifications and documents for a FDLL3595?
Additional datasheets, footprints and schematics for FDLL3595 are listed on our Part Details page. You can also find images and similar parts to FDLL3595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL3595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL3595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL3595 fall under?
The FDLL3595 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL3595 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL3595 you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL3595 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL3595 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and Avnet Silica have stock available or on a lead time for FDLL3595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL3595 often in real-time on the comparison pages.
What if I can't find stock of FDLL3595?
You can fill out our help required form which you can use to request a quote for FDLL3595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.