Status: | Active |
---|---|
Series: | FDG6303N |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
117,000
in stock
|
Buy Now | |
element14
from US$0.26
|
22,660
in stock
|
Buy Now | |
Farnell
from US$0.20
|
16,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,000
in stock
|
Buy Now | |
RS
from US$0.10
|
2,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,125
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
25 V, 0.50 A continuous, 1.5 A Peak. |
RDS(ON) = 0.45 Ω @ VGS= 4.5 V, |
RDS(ON) = 0.60 Ω @ VGS= 2.7 V. |
Very low level gate drive requirements allowing direct operation in 3 V circuits (VGS(th) <1.5 V). |
Gate-Source Zener for ESD ruggedness (>6kV Human Body Model). |
Compact industry standard SC70-6 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6303N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.5 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=600 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=450 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.4 |
Qg Typ @ VGS = 10 V (nC) | 1.64 |
Ciss Typ (pF) | 50 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N-Channel 25 V 0.45 Ohm Surface Mount Digital FET - SC70-6 | Future Electronics |
Transistor Polarity:Dual N Channel | element14 |
MOSFET, NN | Farnell |
Dual N Channel Mosfet, 25V, Sc-70 | Newark Electronics |
MOSFET Array, Dual N Channel, 25 V, 500 mA, 450 Milliohms, SOT-363, 6 Pins | Avnet America |
MOSFET N-Channel 25V 0.5A SC-70-6 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDG6303N?
Additional datasheets, footprints and schematics for FDG6303N are listed on our Part Details page. You can also find images and similar parts to FDG6303N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6303N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6303N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6303N fall under?
The FDG6303N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6303N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6303N you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6303N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6303N have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDG6303N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6303N often in real-time on the comparison pages.
What if I can't find stock of FDG6303N?
You can fill out our help required form which you can use to request a quote for FDG6303N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.