Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,425
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,669
in stock
|
Buy Now | |
element14
from US$0.25
|
2,669
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,669
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 175 mO at VGS = 4.5 V, ID = 1.2 A |
Max rDS(on) = 215 mO at VGS = 2.5 V, ID = 1.0 A |
Max rDS(on) = 270 mO at VGS = 1.8 V, ID = 0.9 A |
Max rDS(on) = 389 mO at VGS = 1.5 V, ID = 0.8 A |
HBM ESD protection level >2 kV (Note 3) |
Very low level gate drive requirements allowing operation in 1.5 V circuits (VGS(th) < 1 V) |
Very small package outline SC70-6 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG1024NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 1.2 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=215 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=175 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.8 |
Ciss Typ (pF) | 115 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Transistor MOSFET Array Dual N-CH 20V 1.2A 6-Pin SC-70 T/R | Avnet Asia |
Dual Mosfet, Dual N Channel, 1.2 A, 20 V, 0.16 Ohm, 4.5 V, 800 Mv Rohs Compliant: Yes |Onsemi FDG1024NZ | Newark Electronics |
MOSFET, DUAL N CH, 20V, 1.2A, SC-70-6 | element14 |
MOSFET Dual N-Channel 20V 1.2A SC70-6 | RS |
Dual N-Channel 20 V 175 mO 360 mW Surface Mount PowerTrench« Mosfet SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDG1024NZ?
Additional datasheets, footprints and schematics for FDG1024NZ are listed on our Part Details page. You can also find images and similar parts to FDG1024NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG1024NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG1024NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG1024NZ fall under?
The FDG1024NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG1024NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG1024NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDG1024NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG1024NZ have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDG1024NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG1024NZ often in real-time on the comparison pages.
What if I can't find stock of FDG1024NZ?
You can fill out our help required form which you can use to request a quote for FDG1024NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.