Status: | Unknown |
---|---|
Series: | FDFNYD2 Series |
RoHS: | Unknown |
Product Range | FDFNYD2 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Quick Disconnect Terminal, Female Quick Disconnect, Fdfnyd2 Series, 0.187" X 0.02", 4.75Mm X 0.51Mm Rohs Compliant: Yes |Multicomp Pro FDFNYD2-187(5) | Newark Electronics |
CRIMP TERMINAL, FEMALE, BLUE, PK100 | element14 |
Where can I find additional details, specifications and documents for a FDFNYD2-187(5)?
Additional datasheets, footprints and schematics for FDFNYD2-187(5) are listed on our Part Details page. You can also find images and similar parts to FDFNYD2-187(5) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDFNYD2-187(5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDFNYD2-187(5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDFNYD2-187(5) fall under?
The FDFNYD2-187(5) is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FDFNYD2-187(5) when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDFNYD2-187(5) you can contact the distributor directly for product support, shipping queries etc.
Is the FDFNYD2-187(5) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDFNYD2-187(5) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDFNYD2-187(5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDFNYD2-187(5) often in real-time on the comparison pages.
What if I can't find stock of FDFNYD2-187(5)?
You can fill out our help required form which you can use to request a quote for FDFNYD2-187(5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.