Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
4,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
9,945
in stock
|
Buy Now | |
element14
from US$0.80
|
9,945
in stock
|
Buy Now | |
Farnell
from US$0.69
|
9,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 24 mΩ at VGS = 10 V, ID = 8 A |
Max rDS(on) = 38 mΩ at VGS = 6 V, ID = 6 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
Very low Qg and Qgd compared to competing trench technologies |
Fast switching speed |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD86102 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 36 |
PD Max (W) | 62 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 24 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 780 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N Channel, 100V, 36A, To252 | Newark Electronics |
MOSFET, N CH, 100V, 36A, TO252 | element14 |
MOSFET N-Channel 100V 8A TO252 | RS |
N-Channel 100 V 0.024 O SMT Shielded Gate PowerTrench Mosfet - DPAK | Future Electronics |
Trans MOSFET N-CH 100V 8A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD86102?
Additional datasheets, footprints and schematics for FDD86102 are listed on our Part Details page. You can also find images and similar parts to FDD86102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86102 fall under?
The FDD86102 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86102 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86102 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FDD86102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86102 often in real-time on the comparison pages.
What if I can't find stock of FDD86102?
You can fill out our help required form which you can use to request a quote for FDD86102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.