Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
2,195
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
49,500
in stock
|
Buy Now | |
element14
from US$0.74
|
2,615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
1,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
115
in stock
|
Buy Now | |
Farnell
from US$0.70
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 6.7 mΩ (Typ), VGS = 10V, ID=50A |
Qg(10) = 45nC (Typ), VGS=10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse/ Repetitive Pulse) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD8445 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 79 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.8 |
Ciss Typ (pF) | 3040 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 40 V 50 A 8.7 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
MOSFET, N, D-PAK | element14 |
MOSFET N-Channel 40V 70A TO252 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N, D-Pak | Newark Electronics |
Trans MOSFET N-CH 40V 70A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD8445?
Additional datasheets, footprints and schematics for FDD8445 are listed on our Part Details page. You can also find images and similar parts to FDD8445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD8445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD8445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD8445 fall under?
The FDD8445 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD8445 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD8445 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD8445 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD8445 have stock available?
Authorised distributors including Future Electronics, element14, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDD8445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD8445 often in real-time on the comparison pages.
What if I can't find stock of FDD8445?
You can fill out our help required form which you can use to request a quote for FDD8445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.