Status: | Active |
---|---|
Series: | FDD7N60NZ |
RoHS: | Compliant |
RDS(on) = 1.05Ω (Typ.)@ VGS = 10V, ID = 2.75A |
Low gate charge (Typ. 13nC) |
Low Crss (Typ. 7pF) |
100% avalanche tested |
Improved dv/dt capability |
ESD improved capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD7N60NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 5 |
ID Max (A) | 5.5 |
PD Max (W) | 90 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1250 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 550 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel UnifetTm Ii Mosfet 600V, 5.5A, 1.25/Reel Rohs Compliant: Yes |Onsemi FDD7N60NZTM | Newark Electronics |
Trans MOSFET N-CH 600V 5.5A 3-Pin DPAK T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FDD7N60NZTM?
Additional datasheets, footprints and schematics for FDD7N60NZTM are listed on our Part Details page. You can also find images and similar parts to FDD7N60NZTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD7N60NZTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD7N60NZTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD7N60NZTM fall under?
The FDD7N60NZTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD7N60NZTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD7N60NZTM you can contact the distributor directly for product support, shipping queries etc.
Is the FDD7N60NZTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD7N60NZTM have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet Asia and Avnet Silica have stock available or on a lead time for FDD7N60NZTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD7N60NZTM often in real-time on the comparison pages.
What if I can't find stock of FDD7N60NZTM?
You can fill out our help required form which you can use to request a quote for FDD7N60NZTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.