Status: | Active |
---|---|
Series: | FDD6N50 |
RoHS: | Compliant |
RDS(on) = 900mΩ (Max.) @ VGS = 10V, ID = 3A |
Low gate charge (Typ. 12.8 nC) |
Low Crss (Typ. 9 pF) |
100% avalanche tested |
Improved dv/dt capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6N50 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 6 |
PD Max (W) | 89 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 900 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12.8 |
Ciss Typ (pF) | 720 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N-CH, 500V, 6A, TO-252AA-3 | element14 |
Mosfet, N-Ch, 500V, 6A, To-252Aa-3 | Newark Electronics |
Trans MOSFET N-CH 500V 6A 3-Pin(2+Tab) TO-252 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDD6N50TM-WS?
Additional datasheets, footprints and schematics for FDD6N50TM-WS are listed on our Part Details page. You can also find images and similar parts to FDD6N50TM-WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6N50TM-WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6N50TM-WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6N50TM-WS fall under?
The FDD6N50TM-WS is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6N50TM-WS when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6N50TM-WS you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6N50TM-WS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6N50TM-WS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FDD6N50TM-WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6N50TM-WS often in real-time on the comparison pages.
What if I can't find stock of FDD6N50TM-WS?
You can fill out our help required form which you can use to request a quote for FDD6N50TM-WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.