Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
2,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
5,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
2,852
in stock
|
Buy Now | |
element14
from US$0.75
|
2,852
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,852
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 33.5mΩ ( Typ.)@ VGS = 10V, ID = 26A |
Fast Switching Speed |
Low Gate Charge, QG = 14.3nC ( Typ.) |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
LED TV |
End Products |
---|
Consumer Appliances |
Description | FDD390N15A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 26 |
PD Max (W) | 63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14.3 |
Ciss Typ (pF) | 965 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 150V, 26A, To-252-3 | Newark Electronics |
MOSFET, N-CH, 150V, 26A, TO-252-3 | element14 |
MOSFET N-Channel 150V 25A DPAK | RS |
FDD390N15A Series 150 V 26 A 40 mOhm N-Channel PowerTrench Mosfet - DPAK-3 | Future Electronics |
Trans MOSFET N-CH 150V 25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD390N15A?
Additional datasheets, footprints and schematics for FDD390N15A are listed on our Part Details page. You can also find images and similar parts to FDD390N15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD390N15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD390N15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD390N15A fall under?
The FDD390N15A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD390N15A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD390N15A you can contact the distributor directly for product support, shipping queries etc.
Is the FDD390N15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD390N15A have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDD390N15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD390N15A often in real-time on the comparison pages.
What if I can't find stock of FDD390N15A?
You can fill out our help required form which you can use to request a quote for FDD390N15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.