Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
3.6 A, 200 V |
RDS(ON) = 130 mΩ @ VGS = 10V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremelylow RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD2670 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 3.6 |
PD Max (W) | 70 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 130 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 27 |
Ciss Typ (pF) | 1228 |
Package Type | DPAK-3 / TO-252-3 |
N Channel Mosfet, 200V, 3.6A To-252 | Newark Electronics |
Single N-Channel 200 V 130 mOhm 43 nC 3.2 W PowerTrench Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 200V 3.6A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
N CHANNEL MOSFET, 200V, 3.6A TO-252 | element14 |
MOSFET, N, SMD, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a FDD2670?
Additional datasheets, footprints and schematics for FDD2670 are listed on our Part Details page. You can also find images and similar parts to FDD2670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD2670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD2670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD2670 fall under?
The FDD2670 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD2670 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD2670 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD2670 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD2670 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDD2670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD2670 often in real-time on the comparison pages.
What if I can't find stock of FDD2670?
You can fill out our help required form which you can use to request a quote for FDD2670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.