Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Future Electronics
from US$0.92
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
5,004
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
element14
from US$1.91
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 45mΩ(Typ.), VGS = 10V, ID = 9A |
Qg(tot) = 26nC (Typ.), VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD2572 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 29 |
PD Max (W) | 135 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 54 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.3 |
Ciss Typ (pF) | 1770 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 150 V 54 mOhm Surface Mount PowerTrench Mosfet TO-252AA | Future Electronics |
N Channel Mosfet, 150V, 29A, To-252Aa | Newark Electronics |
Trans MOSFET N-CH 150V 4A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
MOSFET, N, SMD, TO-252AA | element14 |
Where can I find additional details, specifications and documents for a FDD2572?
Additional datasheets, footprints and schematics for FDD2572 are listed on our Part Details page. You can also find images and similar parts to FDD2572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD2572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD2572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD2572 fall under?
The FDD2572 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD2572 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD2572 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD2572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD2572 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDD2572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD2572 often in real-time on the comparison pages.
What if I can't find stock of FDD2572?
You can fill out our help required form which you can use to request a quote for FDD2572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.