Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
180
in stock
|
Buy Now | |
Farnell
from US$0.18
|
10,584
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,590
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Max rDS(on) = 27mΩ at VGS = 10V, ID = 6.1A |
Max rDS(on) = 36mΩ at VGS = 4.5V, ID = 5.3A |
SuperSOT™ -6 package: small footprint (72% smaller thanstandard SO-8; low profile (1mm thick). |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC855N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6.1 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 36 |
RDS(on) Max @ VGS = 10 V (mΩ) | 27 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.9 |
Ciss Typ (pF) | 493 |
Package Type | TSOT-23-6 |
MOSFET, Fairchild, FDC855N | RS |
Trans MOSFET N-CH 30V 6.1A 6-Pin SuperSOT T/R | EBV Elektronik |
Mosfet, N Channel, 30V, 0.0207Ohm, 6.1A, Supersot-6 | Newark Electronics |
N-Channel 30 V 27 mOhm Surface Mount Logic Level PowerTrench« MOSFET-SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC855N?
Additional datasheets, footprints and schematics for FDC855N are listed on our Part Details page. You can also find images and similar parts to FDC855N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC855N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC855N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC855N fall under?
The FDC855N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC855N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC855N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC855N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC855N have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for FDC855N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC855N often in real-time on the comparison pages.
What if I can't find stock of FDC855N?
You can fill out our help required form which you can use to request a quote for FDC855N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.