Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
11,450
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
27,000
in stock
|
Buy Now | |
element14
from US$0.33
|
12,226
in stock
|
Buy Now | |
Farnell
from US$0.31
|
12,226
in stock
|
Buy Now | |
Micros
from US$0.71
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
1,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
291,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1 3.0 A, 20V |
RDS(on) = 70 mΩ@ VGS = 4.5 V |
RDS(on) = 95 mΩ @ VGS = 2.5 V |
Q2 –2.2 A, 20V. |
RDS(on) = 125 mΩ@ VGS = -4.5 V |
RDS(on) = 190 mΩ @ VGS = -2.5 V |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
SuperSOT –6 package: small footprint (72% smaller thanSO-8); low profile (1mm thick). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6420C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | N: 3.0 , P: -2.2 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 95, P: 190 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 70, P: 125 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.3 |
Qg Typ @ VGS = 10 V (nC) | 3.7 |
Ciss Typ (pF) | 337 |
Package Type | TSOT-23-6 |
Dual N/P-Channel 20 V 70 mOhm Surface Mount PowerTrench Mosfet - SSOT-6 | Future Electronics |
20V/12V 70/125Mo Comp Rohs Compliant: Yes |Onsemi FDC6420C | Newark Electronics |
Trans MOSFET N/P-CH 20V 3A/2.2A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, DUAL, NP, SMD, SUPERSOT-6 | element14 |
MOSFET N&P-Ch 20V 3/2.2A SuperSOT6 | RS |
Tranzystor N/P-Channel MOSFET | Micros |
N+P-Ch 20V 3/2,2A 0,96W SOT23-6 | Schukat Electronic |
Trans MOSFET N/P-CH 20V 3A/2.2A 6-Pin TSOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC6420C?
Additional datasheets, footprints and schematics for FDC6420C are listed on our Part Details page. You can also find images and similar parts to FDC6420C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6420C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6420C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6420C fall under?
The FDC6420C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6420C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6420C you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6420C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6420C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDC6420C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6420C often in real-time on the comparison pages.
What if I can't find stock of FDC6420C?
You can fill out our help required form which you can use to request a quote for FDC6420C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.