Status: | Active |
---|---|
Series: | FDC6327C |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
114,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
12,000
in stock
|
Buy Now | |
element14
from US$0.18
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
12,000
in stock
|
Buy Now | |
RS
from US$0.19
|
5,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,485
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
N-Channel  2.7A, 20V  RDS(on) = 0.08Ω @ VGS = 4.5V  RDS(on) = 0.12Ω @ VGS = 2.5V |
P-Channel  -1.6A, -20V  RDS(on) = 0.17Ω @ VGS = -4.5V  RDS(on) = 0.25Ω @ VGS = -2.5V |
Fast switching speed. |
Low gate charge. |
High performance trench technology for extremelylow RDS(ON) . |
SuperSOTâ„¢ -6 package: small footprint (72% smallerthan standard SO-8); low profile (1mm thick). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6327C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N:2.7 , P: -1.6 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:120, P:250 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 80, P: 170 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 3.7 |
Qg Typ @ VGS = 10 V (nC) | 2.85 |
Ciss Typ (pF) | 315 |
Package Type | TSOT-23-6 |
Dual N/P-Channel 20 V 0.08 Ohm 2.5 V Specified PowerTrench Mosfet - SSOT-6 | Future Electronics |
Mosfet, N/P Ch, 20V, 2.7/1.9A, Supersot | Newark Electronics |
MOSFET, N/P CH, 20V, 2.7/1.9A, SUPERSOT | element14 |
MOSFET N/P-Ch 20V 2.7A/1.9A SuperSOT6 | RS |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 20V 2.7A/1.9A 6-Pin SuperSOT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDC6327C?
Additional datasheets, footprints and schematics for FDC6327C are listed on our Part Details page. You can also find images and similar parts to FDC6327C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6327C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6327C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6327C fall under?
The FDC6327C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6327C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6327C you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6327C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6327C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDC6327C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6327C often in real-time on the comparison pages.
What if I can't find stock of FDC6327C?
You can fill out our help required form which you can use to request a quote for FDC6327C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.