Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,760
in stock
|
Buy Now | |
element14
from US$0.34
|
55,523
in stock
|
Buy Now | |
Farnell
from US$0.30
|
55,523
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-1.9 A, -20 V |
RDS(on) = 0.170 Ω @ VGS = -4.5 V |
RDS(on) = 0.250 Ω @ VGS = -2.5 V |
Low gate charge (2.3nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6306P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -1.9 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=250 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=170 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4.4 |
Qg Typ @ VGS = 10 V (nC) | 3 |
Ciss Typ (pF) | 441 |
Package Type | TSOT-23-6 |
MOSFET, P-CH, 20V, 1.9A, SUPERSOT-6 | element14 |
Transistor MOSFET Array Dual P-CH 20V 1.9A 6-Pin TSOT-23 T/R | Avnet America |
Dual P-Channel 20 V 0.170 Ohm 2.5 V Specified PowerTrench Mosfet - SSOT-6 | Future Electronics |
MOSFET P-Channel 20V 1.9A SuperSOT6 | RS |
Mosfet Transistor, Dual P Channel, -1.9 A, -20 V, 127 Mohm, -4.5 V, -900 Mv Rohs Compliant: Yes |Onsemi FDC6306P | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC6306P?
Additional datasheets, footprints and schematics for FDC6306P are listed on our Part Details page. You can also find images and similar parts to FDC6306P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6306P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6306P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6306P fall under?
The FDC6306P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6306P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6306P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6306P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6306P have stock available?
Authorised distributors including element14, Farnell, Avnet America, Future Electronics and RS have stock available or on a lead time for FDC6306P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6306P often in real-time on the comparison pages.
What if I can't find stock of FDC6306P?
You can fill out our help required form which you can use to request a quote for FDC6306P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.