Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 24 mΩ at VGS = 10 V, ID = 8.3 A |
Max rDS(on) = 35 mΩ at VGS = 4.5 V, ID = 6.8 A |
HBM ESD protection level > 6 kV typical (Note 4) |
Very low Qg and Qgd compared to competing trench technologies |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FDB86102LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 30 |
PD Max (W) | 3.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 24 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 959 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 100V 8.3A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Fet 100V 24.0 Mohm D2Pak/Reel |Onsemi FDB86102LZ | Newark Electronics |
MOSFET, N CH, 100V, 30A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a FDB86102LZ?
Additional datasheets, footprints and schematics for FDB86102LZ are listed on our Part Details page. You can also find images and similar parts to FDB86102LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB86102LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB86102LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB86102LZ fall under?
The FDB86102LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB86102LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB86102LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDB86102LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB86102LZ have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FDB86102LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB86102LZ often in real-time on the comparison pages.
What if I can't find stock of FDB86102LZ?
You can fill out our help required form which you can use to request a quote for FDB86102LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.