Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
RDS(on) = 7.3mΩ ( Typ.)@ VGS = 10V, ID = 85A |
Fast switching speed |
Low Gate Charge |
High performance trench technology for low RDS(on) |
High power and current handling capability |
RoHS compliant |
Applications |
---|
AC-DC Merchant Power Supply |
AC-DC Merchant Power Supply - Desktop PC |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FDB088N08 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 85 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 91 |
Ciss Typ (pF) | 4960 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET N-Channel 75V 85A D2PAK | RS |
Fet 75V 8.8 Mohm D2Pak/Reel |Onsemi FDB088N08 | Newark Electronics |
FET 75V 8.8 mOhm D2PAK | Future Electronics |
Trans MOSFET N-CH 75V 85A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 75V, 85A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a FDB088N08?
Additional datasheets, footprints and schematics for FDB088N08 are listed on our Part Details page. You can also find images and similar parts to FDB088N08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDB088N08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDB088N08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDB088N08 fall under?
The FDB088N08 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDB088N08 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDB088N08 you can contact the distributor directly for product support, shipping queries etc.
Is the FDB088N08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDB088N08 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FDB088N08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDB088N08 often in real-time on the comparison pages.
What if I can't find stock of FDB088N08?
You can fill out our help required form which you can use to request a quote for FDB088N08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.