Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.16ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 270W |
Transistor Case Style | TO-3PN |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
MOSFET, Fairchild, FDA24N50 | RS |
Transistor Mosfets Rohs Compliant: Yes |Onsemi FDA24N50 | Newark Electronics |
Trans MOSFET N-CH 500V 24A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America |
MOSFET, N-CH, 500V, 24A, TO-3PN-3 | element14 |
Where can I find additional details, specifications and documents for a FDA24N50?
Additional datasheets, footprints and schematics for FDA24N50 are listed on our Part Details page. You can also find images and similar parts to FDA24N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA24N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA24N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA24N50 fall under?
The FDA24N50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDA24N50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA24N50 you can contact the distributor directly for product support, shipping queries etc.
Is the FDA24N50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDA24N50 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDA24N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA24N50 often in real-time on the comparison pages.
What if I can't find stock of FDA24N50?
You can fill out our help required form which you can use to request a quote for FDA24N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.