Status: | Unknown |
---|---|
Series: | FCR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 47ohm |
Product Range | FCR Series |
Voltage Rating | - |
Resistor Element Material | Metal Film |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 500ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Chip Resistor, Metal Film, Fcr Series, 47 Ohm, 125 Mw, 5%, 1206 [3216 Metric] |Neohm Te Connectivity FCR1206J47R | Newark Electronics |
RES, 47R, 5%, 0.125W, 1206, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a FCR1206J47R?
Additional datasheets, footprints and schematics for FCR1206J47R are listed on our Part Details page. You can also find images and similar parts to FCR1206J47R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR1206J47R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR1206J47R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR1206J47R fall under?
The FCR1206J47R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCR1206J47R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR1206J47R you can contact the distributor directly for product support, shipping queries etc.
Is the FCR1206J47R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR1206J47R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCR1206J47R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR1206J47R often in real-time on the comparison pages.
What if I can't find stock of FCR1206J47R?
You can fill out our help required form which you can use to request a quote for FCR1206J47R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.