Status: | Unknown |
---|---|
Series: | FCP9N60N |
RoHS: | Compliant |
RDS(on) = 330mΩ ( Typ.) @ VGS = 10V, ID = 4.5A |
Ultra low gate charge ( Typ. Qg = 22nC ) |
Low effective output capacitance ( Typ. Coss.eff = 106pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Sm 600V 385Mohm F To220/Tube |Onsemi FCP9N60N | Newark Electronics |
Where can I find additional details, specifications and documents for a FCP9N60N?
Additional datasheets, footprints and schematics for FCP9N60N are listed on our Part Details page. You can also find images and similar parts to FCP9N60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP9N60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP9N60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP9N60N fall under?
The FCP9N60N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP9N60N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP9N60N you can contact the distributor directly for product support, shipping queries etc.
Is the FCP9N60N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP9N60N have stock available?
Authorised distributors including Farnell, Newark Electronics and RS have stock available or on a lead time for FCP9N60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP9N60N often in real-time on the comparison pages.
What if I can't find stock of FCP9N60N?
You can fill out our help required form which you can use to request a quote for FCP9N60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.