Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 205W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Ch 600V 22A 205W 0,165R TO247 | Schukat Electronic |
Power Mosfet, N Channel, 22 A, 600 V, 0.14 Ohm, 10 V, 3 V |Onsemi FCH22N60N | Newark Electronics |
MOSFET,N CH,600V,22A,TO247 | Farnell |
Where can I find additional details, specifications and documents for a FCH22N60N?
Additional datasheets, footprints and schematics for FCH22N60N are listed on our Part Details page. You can also find images and similar parts to FCH22N60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH22N60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH22N60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH22N60N fall under?
The FCH22N60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCH22N60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH22N60N you can contact the distributor directly for product support, shipping queries etc.
Is the FCH22N60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCH22N60N have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for FCH22N60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH22N60N often in real-time on the comparison pages.
What if I can't find stock of FCH22N60N?
You can fill out our help required form which you can use to request a quote for FCH22N60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.