Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
650 V @TJ= 150°C |
Typ. RDS(on) = 132 mΩ |
Ultra Low Gate Charge (Typ. Qg = 57 nC) |
Low Effective Output Capacitance (Typ. Coss(eff) = 204 pF) |
100% Avalanche Tested |
RoHS Compliant |
Applications |
---|
Industrial Power Supplies |
End Products |
---|
Telecom / Server Power Supplies |
Description | FCH165N60E |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 23 |
PD Max (W) | 227 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 165 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 57 |
Ciss Typ (pF) | 1830 |
Package Type | TO-247-3 |
N-Ch 600V 23A 227W 0,165R TO247 | Schukat Electronic |
Sf2 600V 165Mohm E To247/Tube |Onsemi FCH165N60E | Newark Electronics |
SUPERFET2 600V 165MOHM SLOW VERSION | Avnet America |
MOSFET, N-CH, 600V, 23A, TO-247-3 | Farnell |
Where can I find additional details, specifications and documents for a FCH165N60E?
Additional datasheets, footprints and schematics for FCH165N60E are listed on our Part Details page. You can also find images and similar parts to FCH165N60E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH165N60E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH165N60E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH165N60E fall under?
The FCH165N60E is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH165N60E when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH165N60E you can contact the distributor directly for product support, shipping queries etc.
Is the FCH165N60E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH165N60E have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FCH165N60E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH165N60E often in real-time on the comparison pages.
What if I can't find stock of FCH165N60E?
You can fill out our help required form which you can use to request a quote for FCH165N60E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.