FCB468RJ Resistors by TE Connectivity

RES 68R 5% 4W RADIAL WIREWOUND

Status: Unknown
Series: FC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Newark
Newark
from US$0.41
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistance 68ohm
Product Range FC Series
Power Rating 4W
Resistance Tolerance ± 5%
Resistor Case Style Radial Leaded
Voltage Rating 16.5V
Resistor Element Material Wirewound
Temperature Coefficient -80ppm/°C to +40ppm/°C
Automotive Qualification Standard -
External Depth 5mm
External Length / Height 18mm
External Width 24mm
Full Power Rating Temperature 70°C
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Resistor Mounting Through Hole
Temperature Coeff. + 250ppm/°C
Temperature Coeff. - -70ppm/°C
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Resistor, Wirewound, 68 Ohm, 4W, 5% | Newark Electronics
Resistor, Wirewound, Res 68 Ohms, Pwr-Rtg 4 W, Tol 5%, Radial, Silicone Coat | TE Connectivity FCB468RJ | RS Americas
Resistor, 68 Ohm, ± 5%, 4 W, Radial Leaded, Wirewound, High Power | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FCB468RJ?

Additional datasheets, footprints and schematics for FCB468RJ are listed on our Part Details page. You can also find images and similar parts to FCB468RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FCB468RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB468RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FCB468RJ fall under?

The FCB468RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FCB468RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FCB468RJ you can contact the distributor directly for product support, shipping queries etc.

Is the FCB468RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FCB468RJ have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for FCB468RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FCB468RJ often in real-time on the comparison pages.

What if I can't find stock of FCB468RJ?

You can fill out our help required form which you can use to request a quote for FCB468RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay