Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.18
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
-
|
Buy Now | |
Future Electronics
from US$3.55
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
element14
from US$3.66
|
-
|
Buy Now | |
Avnet Asia
from US$3.29
|
-
|
Buy Now | |
Farnell
from US$3.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
700 V @ TJ = 150 oC |
Ultra Low Gate Charge (Typ. Qg = 78 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 715 pF) |
Optimized Capacitance |
Typ. RDS(on) = 62 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Wave soldering guarantee |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCB070N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 44 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 70 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 78 |
Ciss Typ (pF) | 3090 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 650V 44A 3-Pin D2PAK T/R | EBV Elektronik |
N-Channel SuperFET MOSFET 650V 44A D2PAK | RS |
Mosfet, N-Ch, 650V, 44A, 150Deg C, 312W | Newark Electronics |
FCB070N65S3 Series 650 V 44 A 70 mOhm N-Channel SuperFet III Mosfet - D2PAK-3 | Future Electronics |
MOSFET, N-CH, 650V, 44A, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a FCB070N65S3?
Additional datasheets, footprints and schematics for FCB070N65S3 are listed on our Part Details page. You can also find images and similar parts to FCB070N65S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB070N65S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB070N65S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB070N65S3 fall under?
The FCB070N65S3 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCB070N65S3 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB070N65S3 you can contact the distributor directly for product support, shipping queries etc.
Is the FCB070N65S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCB070N65S3 have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FCB070N65S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB070N65S3 often in real-time on the comparison pages.
What if I can't find stock of FCB070N65S3?
You can fill out our help required form which you can use to request a quote for FCB070N65S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.