Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
650V @TJ = 150°C |
Typ. RDS(on) = 62mΩ |
Fast recovery type ( trr = 240ns ) |
Ultra low gate charge ( Typ. Qg = 210nC ) |
Low effective output capacitance ( Typ. Coss.eff = 420pF ) |
100% avalanche tested |
Applications |
---|
This product is general usage and suitable for many different applications. |
AC-DC Power Supply |
Industrial Power Application |
End Products |
---|
Solar Inverter |
Power Factor Correction |
Description | FCA47N60F |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 47 |
PD Max (W) | 417 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 73 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 210 |
Ciss Typ (pF) | 5900 |
Package Type | TO-3P-3L |
MOSFET Nch 600V 47A SuperFET FRFET TO3PN | RS |
Sf1 600V 73Mohm F To3Pn/Tube |Onsemi FCA47N60F | Newark Electronics |
MOSFET 47A, 600V SuperFET | Future Electronics |
Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-3P(N) | Avnet America |
MOSFET, N CH, 600V, 47A, TO-3PN | Farnell |
Where can I find additional details, specifications and documents for a FCA47N60F?
Additional datasheets, footprints and schematics for FCA47N60F are listed on our Part Details page. You can also find images and similar parts to FCA47N60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCA47N60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCA47N60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCA47N60F fall under?
The FCA47N60F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCA47N60F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCA47N60F you can contact the distributor directly for product support, shipping queries etc.
Is the FCA47N60F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCA47N60F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FCA47N60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCA47N60F often in real-time on the comparison pages.
What if I can't find stock of FCA47N60F?
You can fill out our help required form which you can use to request a quote for FCA47N60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.