Status: | Unknown |
---|---|
Series: | FC-335 Series |
RoHS: | Unknown |
Prices starting from US$849.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$988.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,219.52
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$849.00
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$1,060.78
|
-
|
Buy Now | |
Avnet America
from US$896.07
|
-
|
Buy Now | |
element14
from US$981.71
|
-
|
Buy Now | |
TTI Europe
from US$996.73
|
-
|
Buy Now |
Contact Configuration | 3PST-NO |
---|---|
Coil Voltage | 115VAC |
Contact Current | 35A |
Product Range | FC-335 Series |
Relay Mounting | Stud |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Contact Material | - |
Industrial Relays Solder Hook Stud 115 Vac 400 | Rapid Electronics |
Power Relay, 115V, 35A, 3Pst-No, Stud | Newark Electronics |
Power Relay MIL- PRF-6106 3PST-NO-DM 35A 115VAC 3.29Ohm Solder Hook Stud Mount | Avnet America |
MID RANGE 3PST SOLDER HOOK | TTI Europe |
Where can I find additional details, specifications and documents for a FC-335-CW8?
Additional datasheets, footprints and schematics for FC-335-CW8 are listed on our Part Details page. You can also find images and similar parts to FC-335-CW8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-335-CW8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-335-CW8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-335-CW8 fall under?
The FC-335-CW8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-335-CW8 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-335-CW8 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-335-CW8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-335-CW8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FC-335-CW8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-335-CW8 often in real-time on the comparison pages.
What if I can't find stock of FC-335-CW8?
You can fill out our help required form which you can use to request a quote for FC-335-CW8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.