Status: | Unknown |
---|---|
Series: | FC-325 Series |
RoHS: | Unknown |
Prices starting from US$972.00
Contact Configuration | 3PST-NO-DM |
---|---|
Coil Voltage | 115VAC |
Contact Current | 25A |
Product Range | FC-325 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Coil Resistance | - |
Fc-325-Sy8= Relay, 3Pst |Cii Te Connectivity FC-325-SY8 | Newark Electronics |
Industrial Relays FC-325-SY8 RELAY 3PST | Rapid Electronics |
Power Relay, 3PST-NO-DM, 28 VDC, 25 A, FC-325 Series, Panel Mount, Non Latching | Avnet America |
RELAY, 115VAC, 25A, 3PST-NO-DM, SCREW | element14 |
Where can I find additional details, specifications and documents for a FC-325-SY8?
Additional datasheets, footprints and schematics for FC-325-SY8 are listed on our Part Details page. You can also find images and similar parts to FC-325-SY8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-325-SY8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-325-SY8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-325-SY8 fall under?
The FC-325-SY8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FC-325-SY8 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-325-SY8 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-325-SY8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-325-SY8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for FC-325-SY8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-325-SY8 often in real-time on the comparison pages.
What if I can't find stock of FC-325-SY8?
You can fill out our help required form which you can use to request a quote for FC-325-SY8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.