Status: | Unknown |
---|---|
Series: | FAN7710 Series |
RoHS: | Unknown |
Ballast Controller Type | CFL Controller |
---|---|
Supply Voltage Min | 13.4V |
Supply Voltage Max | 15.2V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | FAN7710 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7710 |
Device Type | Ballast Control |
Driver Case Style | DIP |
Module Configuration | Half Bridge |
Operating Temperature Range | -25°C to +125°C |
Supply Current | 2.6mA |
Termination Type | Through Hole |
IC, CONTROLLER, BALLAST, DIP8, 7710 | element14 |
Where can I find additional details, specifications and documents for a FAN7710N?
Additional datasheets, footprints and schematics for FAN7710N are listed on our Part Details page. You can also find images and similar parts to FAN7710N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7710N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7710N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7710N fall under?
The FAN7710N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FAN7710N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7710N you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7710N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN7710N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FAN7710N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7710N often in real-time on the comparison pages.
What if I can't find stock of FAN7710N?
You can fill out our help required form which you can use to request a quote for FAN7710N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.