Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 4.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 22V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 140ns |
Output Delay | 140ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | IGBT MOSFET |
Module Configuration | High and Low Side |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 10V to 22V |
DRIVER, GATE, HS/LS, 4.5A, 600V, 8SO | Farnell |
Where can I find additional details, specifications and documents for a FAN7190MX-F085?
Additional datasheets, footprints and schematics for FAN7190MX-F085 are listed on our Part Details page. You can also find images and similar parts to FAN7190MX-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7190MX-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7190MX-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7190MX-F085 fall under?
The FAN7190MX-F085 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FAN7190MX-F085 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7190MX-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7190MX-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN7190MX-F085 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN7190MX-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7190MX-F085 often in real-time on the comparison pages.
What if I can't find stock of FAN7190MX-F085?
You can fill out our help required form which you can use to request a quote for FAN7190MX-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.