Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 18V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 25V |
Startup Current | 20µA |
Operating Supply Current | 10mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 440Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 15V to 25V |
Pfc/Qr Combo Contr/Reel |Onsemi FAN6921MRMY | Newark Electronics |
CONTROLLER, PFC, PWM, QR, 16SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN6921MRMY?
Additional datasheets, footprints and schematics for FAN6921MRMY are listed on our Part Details page. You can also find images and similar parts to FAN6921MRMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6921MRMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6921MRMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6921MRMY fall under?
The FAN6921MRMY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6921MRMY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6921MRMY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6921MRMY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6921MRMY have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FAN6921MRMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6921MRMY often in real-time on the comparison pages.
What if I can't find stock of FAN6921MRMY?
You can fill out our help required form which you can use to request a quote for FAN6921MRMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.